☰
BFC241663304
BFC241663304
Active
Description:  CAP FILM 0.33UF 5% 63VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: $1.868
In Stock: 32960
BFC241663304 vs BFC247086394
Series
MKP416
MKT470
Packaging
Bulk
Tape & Box (TB)
Status
Active
Active
Capacitance
-
0.39 µF
Tolerance
-
?%
Voltage Rating - AC
-
63V
Voltage Rating - DC
Polypropylene (PP), Metallized
100V
Dielectric Material
-55℃ ~ 85℃
Polyester, Metallized
Operating Temperature
Through Hole
-55℃ ~ 125℃
Mounting Type
Radial
Through Hole
Package / Case
0.283" L x 0.236" W (7.20mm x 6.00mm)
Radial
Size / Dimension
0.433" (11.00mm)
0.283" L x 0.236" W (7.20mm x 6.00mm)
Height - Seated (Max)
PC Pins
0.728" (18.50mm)
Termination
0.197" (5.00mm)
PC Pins
Lead Spacing
High Frequency, Switching
0.500" (12.70mm)
Applications
-
General Purpose
Ratings
Long Life
-
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-