Voltage Rating - AC
400V
310V
Voltage Rating - DC
Polypropylene (PP), Metallized
630V
Dielectric Material
-55℃ ~ 85℃
Polypropylene (PP), Metallized
Operating Temperature
Through Hole
-55℃ ~ 110℃
Mounting Type
Radial
Through Hole
Package / Case
0.283" L x 0.138" W (7.20mm x 3.50mm)
Radial
Size / Dimension
0.315" (8.00mm)
1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max)
PC Pins
0.827" (21.00mm)
Termination
0.197" (5.00mm)
PC Pins
Lead Spacing
High Frequency, Switching
1.083" (27.50mm)
Applications
-
EMI, RFI Suppression
ESR (Equivalent Series Resistance)
-
-