☰
BFC246952182
BFC246952182
Obsolete
Description:  CAP FILM 1800PF 5% 400VDC RADIAL
Manufacturer:  Vishay Beyschlag
History Price: Obsolete
In Stock: 10400
BFC246952182 vs BFC233620105
Series
MKT469
MKP336 2
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1800 pF
1 µF
Tolerance
?%
?0%
Voltage Rating - AC
220V
310V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
1.220" L x 0.433" W (31.00mm x 11.00mm)
Height - Seated (Max)
0.453" (11.50mm)
0.827" (21.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
General Purpose
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-