☰
BFC246955152
BFC246955152
Obsolete
Description:  CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:  Vishay Beyschlag
History Price: Obsolete
In Stock: 2160
BFC246955152 vs BFC233821152
Series
MKT469
MKP338 2
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1500 pF
1500 pF
Tolerance
?0%
?0%
Voltage Rating - AC
220V
310V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
0.492" L x 0.157" W (12.50mm x 4.00mm)
Height - Seated (Max)
0.453" (11.50mm)
0.394" (10.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
General Purpose
EMI, RFI Suppression
Ratings
-
X2
Features
-
-
ESR (Equivalent Series Resistance)
-
-