Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC246955152
BFC246955152
Obsolete
Film Capacitors
Description:
CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC246955152 Datasheet
History Price: Obsolete
In Stock: 2160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC246955152 vs BFC237042273
Part No
BFC246955152
BFC237042273
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT469
MKT370
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
1500 pF
0.027 µF
Tolerance
?0%
?%
Voltage Rating - AC
220V
160V
Voltage Rating - DC
400V
250V
Dielectric Material
Polyester, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
0.283" L x 0.138" W (7.20mm x 3.50mm)
Height - Seated (Max)
0.453" (11.50mm)
0.315" (8.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
0.200" (5.08mm)
Applications
General Purpose
Automotive
Ratings
-
AEC-Q200
Features
-
Long Life
ESR (Equivalent Series Resistance)
-
-