☰
BFC246955152
BFC246955152
Obsolete
Description:  CAP FILM 1500PF 10% 400VDC RAD
Manufacturer:  Vishay Beyschlag
History Price: Obsolete
In Stock: 2160
BFC246955152 vs BFC241713004
Series
MKT469
MKP417
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Capacitance
1500 pF
?%
Tolerance
?0%
63V
Voltage Rating - AC
220V
160V
Voltage Rating - DC
400V
Polypropylene (PP), Metallized
Dielectric Material
Polyester, Metallized
-55℃ ~ 85℃
Operating Temperature
-55℃ ~ 105℃
Through Hole
Mounting Type
Through Hole
Radial
Package / Case
Radial
0.689" L x 0.236" W (17.50mm x 6.00mm)
Size / Dimension
0.492" L x 0.177" W (12.50mm x 4.50mm)
0.472" (12.00mm)
Height - Seated (Max)
0.453" (11.50mm)
PC Pins
Termination
PC Pins
0.591" (15.00mm)
Lead Spacing
0.394" (10.00mm)
High Frequency, Switching
Applications
General Purpose
-
Ratings
-
-
Features
-
0.3 ?F
ESR (Equivalent Series Resistance)
-
-