Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Vishay Beyschlag BFC247052182
BFC247052182
Active
Film Capacitors
Description:
CAP FILM 1800PF 5% 400VDC RADIAL
Manufacturer:
Vishay Beyschlag
Datasheet:
BFC247052182 Datasheet
History Price: $0.87946
In Stock: 47920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
BFC247052182 vs BFC233820105
Part No
BFC247052182
BFC233820105
Category
Film Capacitors
Film Capacitors
Manufacturer
Vishay Beyschlag
Vishay Beyschlag
Series
MKT470
MKP338 2
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
1800 pF
1 µF
Tolerance
?%
?0%
Voltage Rating - AC
200V
310V
Voltage Rating - DC
400V
630V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 110℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.283" L x 0.098" W (7.20mm x 2.50mm)
1.024" L x 0.394" W (26.00mm x 10.00mm)
Height - Seated (Max)
0.256" (6.50mm)
0.768" (19.50mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.197" (5.00mm)
0.886" (22.50mm)
Applications
General Purpose
EMI, RFI Suppression
Ratings
-
X2
Features
Long Life
-
ESR (Equivalent Series Resistance)
-
-