C1812C224G5GAC
C1812C224G5GAC
Active
Description:  .220UF 50.0V
Manufacturer:  KEMET
History Price: $3.18957
In Stock: 340
C1812C224G5GAC vs C1825X225K5RAC7800
Manufacturer
Series
SMD Comm C0G
SMD Comm X7R Flex
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance
0.22 µF
2.2 µF
Tolerance
?%
?0%
Voltage - Rated
50V
50V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL
Soft Termination
Ratings
-
-
Applications
General Purpose
Boardflex Sensitive
Failure Rate
-
-
Mounting Type
Surface Mount, MLCC
Surface Mount, MLCC
Package / Case
1812 (4532 Metric)
1825 (4564 Metric)
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
0.181" L x 0.252" W (4.60mm x 6.40mm)
Height - Seated (Max)
-
-
Thickness (Max)
0.071" (1.80mm)
0.065" (1.65mm)
Lead Spacing
-
-
Lead Style
-
-