Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C330C103KCR5TA
C330C103KCR5TA
Active
Ceramic Capacitors
Description:
CAP CER 10000PF 500V X7R RADIAL
Manufacturer:
KEMET
Datasheet:
C330C103KCR5TA Datasheet
History Price: $1.77
In Stock: 11720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C330C103KCR5TA vs C330C104F2G5TA
Part No
C330C103KCR5TA
C330C104F2G5TA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm X7R HV
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
10000 pF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
500V
200V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Voltage
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.300" L x 0.200" W (7.62mm x 5.08mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.420" (10.66mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Straight