☰
C330C104F1G5TA
C330C104F1G5TA
Active
Description:  CAP CER RAD 0.1UF 100V C0G 1%
Manufacturer:  KEMET
History Price: $4.85
In Stock: 38720
C330C104F1G5TA vs C330C104J2H5TA
Manufacturer
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm X8R HT150C
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?%
?%
Voltage - Rated
100V
200V
Temperature Coefficient
C0G, NP0
X8R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 150℃
Features
Low ESL
Low ESL, High Temperature
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
-
Thickness (Max)
-
0.420" (10.66mm)
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Straight