☰
C330C104F2G5TA
C330C104F2G5TA
Active
Description:  CAP CER RAD 0.1UF 200V C0G 1%
Manufacturer:  KEMET
History Price: $5.0954
In Stock: 24960
C330C104F2G5TA vs C330C104M2R5TA7301
Manufacturer
Series
GoldMax 300 Comm C0G
*
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.1 µF
-
Tolerance
?%
-
Voltage - Rated
200V
-
Temperature Coefficient
C0G, NP0
-
Operating Temperature
-55℃ ~ 125℃
-
Features
Low ESL
-
Ratings
-
-
Applications
General Purpose
-
Failure Rate
-
-
Mounting Type
Through Hole
-
Package / Case
Radial
-
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
-
Height - Seated (Max)
0.420" (10.66mm)
-
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
-
Lead Style
Straight
-