☰
C330C104FAG5TA
C330C104FAG5TA
Active
Description:  CAP CER RAD 0.1UF 250V C0G 1%
Manufacturer:  KEMET
History Price: $5.0954
In Stock: 47440
C330C104FAG5TA vs C330C155M5U5TA
Manufacturer
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm Z5U
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
1.5 µF
Tolerance
?%
?0%
Voltage - Rated
250V
50V
Temperature Coefficient
C0G, NP0
Z5U
Operating Temperature
-55℃ ~ 125℃
10℃ ~ 85℃
Features
Low ESL
-
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Straight
Straight