Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C330C104FAG5TA7301
C330C104FAG5TA7301
Active
Ceramic Capacitors
Description:
CAP CER 0.1UF 250V C0G/NP0 RAD
Manufacturer:
KEMET
Datasheet:
C330C104FAG5TA7301 Datasheet
History Price: $4.48045
In Stock: 40560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C330C104FAG5TA7301 vs C330C101KDR5TA
Part No
C330C104FAG5TA7301
C330C101KDR5TA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm C0G
*
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
0.1 µF
-
Tolerance
?%
-
Voltage - Rated
250V
-
Temperature Coefficient
C0G, NP0
-
Operating Temperature
-55℃ ~ 125℃
-
Features
Low ESL
-
Ratings
-
-
Applications
General Purpose
-
Failure Rate
-
-
Mounting Type
Through Hole
-
Package / Case
Radial
-
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
-
Height - Seated (Max)
0.420" (10.66mm)
-
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
-
Lead Style
Straight
-