☰
C330C104J2H5TA
C330C104J2H5TA
Active
Description:  CAP CER 0.1UF 200V X8R RADIAL
Manufacturer:  KEMET
History Price: $0.95
In Stock: 37360
C330C104J2H5TA vs C330C104F1G5TA
Manufacturer
Series
GoldMax 300 Comm X8R HT150C
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?%
?%
Voltage - Rated
200V
100V
Temperature Coefficient
X8R
C0G, NP0
Operating Temperature
-55℃ ~ 150℃
-55℃ ~ 125℃
Features
Low ESL, High Temperature
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
-
0.360" (9.14mm)
Thickness (Max)
0.420" (10.66mm)
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Straight
Formed Leads