Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C330C104K2R5CA
C330C104K2R5CA
Obsolete
Ceramic Capacitors
Description:
CAP CER 0.1UF 200V X7R RADIAL
Manufacturer:
KEMET
Datasheet:
C330C104K2R5CA Datasheet
History Price: Obsolete
In Stock: 22240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C330C104K2R5CA vs C330C104F1G5TA
Part No
C330C104K2R5CA
C330C104F1G5TA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm X7R
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
0.1 µF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
200V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Formed Leads