☰
C330C271KHR5TA
C330C271KHR5TA
Active
Description:  270.PF 3000V
Manufacturer:  KEMET
History Price: $0.9808
In Stock: 43280
C330C271KHR5TA vs C330C104F1G5TA
Manufacturer
Series
GoldMax 300 Comm X7R HV
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
270 pF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
3000V (3kV)
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
High Voltage
Low ESL
Ratings
-
-
Applications
Bypass, Decoupling
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.300" L x 0.200" W (7.62mm x 5.08mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.420" (10.66mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Straight
Formed Leads