☰
C330C273FAG5TA7301
C330C273FAG5TA7301
Active
Description:  CAP CER 0.027UF 250V C0G/NP0 RAD
Manufacturer:  KEMET
History Price: $2.39479
In Stock: 12560
C330C273FAG5TA7301 vs C330C104F1G5TA
Manufacturer
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm C0G
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Capacitance
0.027 µF
0.1 µF
Tolerance
?%
?%
Voltage - Rated
250V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Formed Leads