Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C330C393KAG5TA
C330C393KAG5TA
Active
Ceramic Capacitors
Description:
CAP CER RAD 39NF 250V C0G 10%
Manufacturer:
KEMET
Datasheet:
C330C393KAG5TA Datasheet
History Price: $0.42354
In Stock: 8500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C330C393KAG5TA vs C330C104F1G5TA
Part No
C330C393KAG5TA
C330C104F1G5TA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.039 µF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
250V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Straight
Formed Leads