☰
C330C474M1U5CA
C330C474M1U5CA
Obsolete
Description:  CAP CER 0.47UF 100V Z5U RADIAL
Manufacturer:  KEMET
History Price: Obsolete
In Stock: 43120
C330C474M1U5CA vs C330C104F1G5TA7301
Manufacturer
Series
GoldMax 300 Comm Z5U
GoldMax 300 Comm C0G
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Capacitance
0.47 µF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
100V
100V
Temperature Coefficient
Z5U
C0G, NP0
Operating Temperature
10℃ ~ 85℃
-55℃ ~ 125℃
Features
-
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Formed Leads