☰
C330C560JDG5TA
C330C560JDG5TA
Active
Description:  CAP CER 56PF 1KV NP0 RADIAL
Manufacturer:  KEMET
History Price: $1.01228
In Stock: 17920
C330C560JDG5TA vs C330C104F1G5TA
Manufacturer
Series
GoldMax 300 Comm C0G HV
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
56 pF
0.1 µF
Tolerance
?%
?%
Voltage - Rated
1000V (1kV)
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL, High Voltage
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.300" L x 0.200" W (7.62mm x 5.08mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Formed Leads