Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C330C563K2R5CA
C330C563K2R5CA
Obsolete
Ceramic Capacitors
Description:
CAP CER 0.056UF 200V X7R RADIAL
Manufacturer:
KEMET
Datasheet:
C330C563K2R5CA Datasheet
History Price: Obsolete
In Stock: 48240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C330C563K2R5CA vs C330C104F1G5TA7301
Part No
C330C563K2R5CA
C330C104F1G5TA7301
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm X7R
GoldMax 300 Comm C0G
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Capacitance
0.056 µF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
200V
100V
Temperature Coefficient
X7R
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
-
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.200" (5.08mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Formed Leads