☰
C330C822G2G5TA
C330C822G2G5TA
Active
Description:  CAP CER RAD MONO
Manufacturer:  KEMET
History Price: $1.5242
In Stock: 42400
C330C822G2G5TA vs C330C104F1G5TA7301
Manufacturer
Series
*
GoldMax 300 Comm C0G
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
-
0.1 µF
Tolerance
-
?%
Voltage - Rated
-
100V
Temperature Coefficient
-
C0G, NP0
Operating Temperature
-
-55℃ ~ 125℃
Features
-
Low ESL
Ratings
-
-
Applications
-
General Purpose
Failure Rate
-
-
Mounting Type
-
Through Hole
Package / Case
-
Radial
Size / Dimension
-
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
-
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
-
0.200" (5.08mm)
Lead Style
-
Formed Leads