Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C331C104F5G5TA
C331C104F5G5TA
Active
Ceramic Capacitors
Description:
CAP CER RAD 0.1UF 50V C0G 1%
Manufacturer:
KEMET
Datasheet:
C331C104F5G5TA Datasheet
History Price: $2.7632
In Stock: 43240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C331C104F5G5TA vs C330C103KCR5TA
Part No
C331C104F5G5TA
C330C103KCR5TA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm X7R HV
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.1 µF
10000 pF
Tolerance
?%
?0%
Voltage - Rated
50V
500V
Temperature Coefficient
C0G, NP0
X7R
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL
High Voltage
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.300" L x 0.200" W (7.62mm x 5.08mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.250" (6.35mm)
0.200" (5.08mm)
Lead Style
Formed Leads
Formed Leads