Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C331C124F1G5TA
C331C124F1G5TA
Active
Ceramic Capacitors
Description:
CAP CER RAD 120NF 100V C0G 1%
Manufacturer:
KEMET
Datasheet:
C331C124F1G5TA Datasheet
History Price: $5.0954
In Stock: 3040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C331C124F1G5TA vs C330C104F1G5TA
Part No
C331C124F1G5TA
C330C104F1G5TA
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm C0G
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.12 µF
0.1 µF
Tolerance
?%
?%
Voltage - Rated
100V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.420" (10.66mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.250" (6.35mm)
0.200" (5.08mm)
Lead Style
Straight
Formed Leads