Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Ceramic Capacitors
/ KEMET C331C563KAG5TA
C331C563KAG5TA
Active
Ceramic Capacitors
Description:
CAP CER RAD 56NF 250V C0G 10%
Manufacturer:
KEMET
Datasheet:
C331C563KAG5TA Datasheet
History Price: $0.84344
In Stock: 20880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
C331C563KAG5TA vs C330C104F1G5TA7301
Part No
C331C563KAG5TA
C330C104F1G5TA7301
Category
Ceramic Capacitors
Ceramic Capacitors
Manufacturer
KEMET
KEMET
Series
GoldMax 300 Comm C0G
GoldMax 300 Comm C0G
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
0.056 µF
0.1 µF
Tolerance
?0%
?%
Voltage - Rated
250V
100V
Temperature Coefficient
C0G, NP0
C0G, NP0
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Features
Low ESL
Low ESL
Ratings
-
-
Applications
General Purpose
General Purpose
Failure Rate
-
-
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.280" L x 0.160" W (7.11mm x 4.07mm)
0.280" L x 0.160" W (7.11mm x 4.07mm)
Height - Seated (Max)
0.360" (9.14mm)
0.360" (9.14mm)
Thickness (Max)
-
-
Lead Spacing
0.250" (6.35mm)
0.200" (5.08mm)
Lead Style
Straight
Formed Leads