CA42A025M225BA
CA42A025M225BA
Active
Description:  CAP TAN 2.21UF 20% 25V 2.5MM BUL
Manufacturer:  XiangJiang
History Price: $0.365
In Stock: 23600
CA42A025M225BA vs CA45D016K227TA
Manufacturer
Series
CA42 A
CA45 D
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
2.2 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
16 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
2917 (7343 Metric)
Size / Dimension
-
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
-
0.118" (3.00mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-