Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA42A050M335BA
CA42A050M335BA
Active
Tantalum Capacitors
Description:
CAP TAN 3.3UF 20% 50V 2.5MM BULK
Manufacturer:
XiangJiang
Datasheet:
CA42A050M335BA Datasheet
History Price: $1.45
In Stock: 800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA42A050M335BA vs CA45P010K106TA
Part No
CA42A050M335BA
CA45P010K106TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA42 A
CA45 P
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
3.3 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
10 V
Type
Epoxy Coated
Molded
ESR (Equivalent Series Resistance)
-
6Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Through Hole
Surface Mount
Package / Case
-
0805 (2012 Metric)
Size / Dimension
-
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
0.055" (1.40mm)
Lead Spacing
0.100" (2.54mm)
-
Manufacturer Size Code
A
P
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-