Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA45A025K335TA
CA45A025K335TA
Active
Tantalum Capacitors
Description:
CAP TANT 3.3F 10% 25V 1206
Manufacturer:
XiangJiang
Datasheet:
CA45A025K335TA Datasheet
History Price: $0.355
In Stock: 42800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA45A025K335TA vs CA45E016K337TA
Part No
CA45A025K335TA
CA45E016K337TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA45 A
CA45 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
3.3 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
3Ohm
800mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
2917 (7343 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.071" (1.80mm)
0.185" (4.70mm)
Lead Spacing
-
-
Manufacturer Size Code
A
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-