CA45A025K335TA
CA45A025K335TA
Active
Description:  CAP TANT 3.3F 10% 25V 1206
Manufacturer:  XiangJiang
History Price: $0.355
In Stock: 22820
CA45A025K335TA vs CA45P010K106TA
Manufacturer
Series
CA45 A
CA45 P
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
3.3 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
25 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
3Ohm
6Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
1206 (3216 Metric)
0805 (2012 Metric)
Size / Dimension
0.126" L x 0.063" W (3.20mm x 1.60mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.071" (1.80mm)
0.055" (1.40mm)
Lead Spacing
-
-
Manufacturer Size Code
A
P
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-