Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA45D016K476TA
CA45D016K476TA
Active
Tantalum Capacitors
Description:
CAP TANT 47UF 10% 16V 2917
Manufacturer:
XiangJiang
Datasheet:
CA45D016K476TA Datasheet
History Price: $1.45
In Stock: 21200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA45D016K476TA vs CA45E004K108TA
Part No
CA45D016K476TA
CA45E004K108TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA45 D
CA45 E
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
47 µF
1000 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
4 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
800mOhm
400mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.126" (3.20mm)
0.177" (4.50mm)
Lead Spacing
-
-
Manufacturer Size Code
D
E
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-