CA45D050K685TA
CA45D050K685TA
Active
Description:  CAP TANT 6.8UF 10% 50V 2917
Manufacturer:  XiangJiang
History Price: $2.05
In Stock: 33600
CA45D050K685TA vs CA45D050K106TA
Manufacturer
Series
CA45 D
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
6.8 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
50 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
1.2Ohm
1Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.126" (3.20mm)
0.126" (3.20mm)
Lead Spacing
-
-
Manufacturer Size Code
D
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-