Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Capacitors
/ XiangJiang CA45E010K337TA
CA45E010K337TA
Active
Tantalum Capacitors
Description:
CAP TANT 330UF 10% 10V 7343
Manufacturer:
XiangJiang
Datasheet:
CA45E010K337TA Datasheet
History Price: $4.55
In Stock: 49200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA45E010K337TA vs CA45D6R3K477TA
Part No
CA45E010K337TA
CA45D6R3K477TA
Category
Tantalum Capacitors
Tantalum Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA45 E
CA45 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 µF
470 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm
400mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
0.291" L x 0.173" W (7.40mm x 4.40mm)
Height - Seated (Max)
0.307" (7.80mm)
0.126" (3.20mm)
Lead Spacing
-
-
Manufacturer Size Code
E
D
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-