CA45E010K337TA
CA45E010K337TA
Active
Description:  CAP TANT 330UF 10% 10V 7343
Manufacturer:  XiangJiang
History Price: $4.55
In Stock: 14480
CA45E010K337TA vs CA45P010K106TA
Manufacturer
Series
CA45 E
CA45 P
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 µF
10 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
900mOhm
6Ohm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
0805 (2012 Metric)
Size / Dimension
0.291" L x 0.173" W (7.40mm x 4.40mm)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.307" (7.80mm)
0.055" (1.40mm)
Lead Spacing
-
-
Manufacturer Size Code
E
P
Features
-
-
Failure Rate
General Purpose
General Purpose
Ratings
-
-