CA55C010K227TA
CA55C010K227TA
Active
Description:  CAP TANT POLY 220UF 10V 2312
Manufacturer:  XiangJiang
History Price: $1.55
In Stock: 46200
CA55C010K227TA vs CA55B016K336TA
Manufacturer
Series
CA55 C
CA55 B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
220 µF
33 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
16 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
100mOhm
200mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2312 (6032 Metric)
1210 (3528 Metric)
Size / Dimension
0.236" L x 0.126" W (6.00mm x 3.20mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.118" (3.00mm)
0.091" (2.30mm)
Lead Spacing
-
-
Manufacturer Size Code
C
B
Ratings
-
-
Features
General Purpose
General Purpose