Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ XiangJiang CA55D016K157TA
CA55D016K157TA
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 150UF 16V 2917
Manufacturer:
XiangJiang
Datasheet:
CA55D016K157TA Datasheet
History Price: $1.95
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA55D016K157TA vs CA55B6R3K227TA
Part No
CA55D016K157TA
CA55B6R3K227TA
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA55 D
CA55 B
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
150 µF
220 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
6.3 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
80mOhm
250mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1210 (3528 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.130" (3.30mm)
0.091" (2.30mm)
Lead Spacing
-
-
Manufacturer Size Code
D
B
Ratings
-
-
Features
General Purpose
General Purpose