CA55E010K477TA
CA55E010K477TA
Active
Description:  CAP TANT POLY 470UF 10V 2917
Manufacturer:  XiangJiang
History Price: $3.15
In Stock: 25200
CA55E010K477TA vs CA55A010K226TA
Manufacturer
Series
CA55 E
CA55 A
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
470 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
10 V
10 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
100mOhm
150mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1206 (3216 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.185" (4.70mm)
0.079" (2.00mm)
Lead Spacing
-
-
Manufacturer Size Code
E
A
Ratings
-
-
Features
General Purpose
General Purpose