Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ XiangJiang CA55E016K337TA
CA55E016K337TA
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 330UF 16V 2917
Manufacturer:
XiangJiang
Datasheet:
CA55E016K337TA Datasheet
History Price: $3.95
In Stock: 41600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA55E016K337TA vs CA55D035K226TA
Part No
CA55E016K337TA
CA55D035K226TA
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA55 E
CA55 D
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
16 V
35 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
60mOhm
150mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.185" (4.70mm)
0.130" (3.30mm)
Lead Spacing
-
-
Manufacturer Size Code
E
D
Ratings
-
-
Features
General Purpose
General Purpose