Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Tantalum Polymer Capacitors
/ XiangJiang CA55E035K476TA
CA55E035K476TA
Active
Tantalum Polymer Capacitors
Description:
CAP TANT POLY 47UF 35V 2917
Manufacturer:
XiangJiang
Datasheet:
CA55E035K476TA Datasheet
History Price: $3.55
In Stock: 39020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CA55E035K476TA vs CA55A025K225TA
Part No
CA55E035K476TA
CA55A025K225TA
Category
Tantalum Polymer Capacitors
Tantalum Polymer Capacitors
Manufacturer
XiangJiang
XiangJiang
Series
CA55 E
CA55 A
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
47 µF
2.2 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
25 V
Type
Molded
Molded
ESR (Equivalent Series Resistance)
100mOhm
250mOhm
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Lifetime @ Temp.
-
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
2917 (7343 Metric)
1206 (3216 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max)
0.185" (4.70mm)
0.079" (2.00mm)
Lead Spacing
-
-
Manufacturer Size Code
E
A
Ratings
-
-
Features
General Purpose
General Purpose