Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Capacitance
1 µF
10000 pF
Voltage Rating - AC
40V
63V
Voltage Rating - DC
63V
100V
Dielectric Material
Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2824 (7260 Metric)
1206 (3216 Metric)
Size / Dimension
0.283" L x 0.240" W (7.20mm x 6.10mm)
0.130" L x 0.063" W (3.30mm x 1.60mm)
Height - Seated (Max)
0.146" (3.70mm)
0.045" (1.15mm)
Termination
Solder Pads
-
Applications
General Purpose
General Purpose
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
-