Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC
40V
40V
Voltage Rating - DC
63V
50V
Dielectric Material
Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2824 (7260 Metric)
1210 (3225 Metric)
Size / Dimension
0.283" L x 0.240" W (7.20mm x 6.10mm)
0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max)
0.146" (3.70mm)
0.091" (2.30mm)
Termination
Solder Pads
Solder Pads
Applications
General Purpose
General Purpose
ESR (Equivalent Series Resistance)
-
-