Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ KYOCERA AVX CB052D0105JBC
CB052D0105JBC
Active
Film Capacitors
Description:
CAP FILM 1UF 5% 63VDC 2824
Manufacturer:
KYOCERA AVX
Datasheet:
CB052D0105JBC Datasheet
History Price: $1.92
In Stock: 4640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CB052D0105JBC vs CB027E0103JBA
Part No
CB052D0105JBC
CB027E0103JBA
Category
Film Capacitors
Film Capacitors
Manufacturer
KYOCERA AVX
KYOCERA AVX
Series
CB
CB
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
1 µF
10000 pF
Tolerance
?%
?%
Voltage Rating - AC
40V
63V
Voltage Rating - DC
63V
100V
Dielectric Material
Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
2824 (7260 Metric)
1210 (3225 Metric)
Size / Dimension
0.283" L x 0.240" W (7.20mm x 6.10mm)
0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max)
0.146" (3.70mm)
0.071" (1.80mm)
Termination
Solder Pads
Solder Pads
Lead Spacing
-
-
Applications
General Purpose
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-