☰
CB052D0105JBC
CB052D0105JBC
Active
Description:  CAP FILM 1UF 5% 63VDC 2824
Manufacturer:  KYOCERA AVX
History Price: $1.92
In Stock: 4640
CB052D0105JBC vs CB052E0474JBC
Manufacturer
Series
CB
*
Packaging
Tape & Reel (TR),Cut Tape (CT)
Tape & Reel (TR)
Status
Active
Active
Capacitance
1 µF
-
Tolerance
?%
-
Voltage Rating - AC
40V
-
Voltage Rating - DC
63V
-
Dielectric Material
Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
-
Operating Temperature
-55℃ ~ 125℃
-
Mounting Type
Surface Mount
-
Package / Case
2824 (7260 Metric)
-
Size / Dimension
0.283" L x 0.240" W (7.20mm x 6.10mm)
-
Height - Seated (Max)
0.146" (3.70mm)
-
Termination
Solder Pads
-
Lead Spacing
-
-
Applications
General Purpose
-
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-