☰
CB052D0105K--
CB052D0105K--
Active
Description:  CAP FILM
Manufacturer:  KYOCERA AVX
History Price: $0.73738
In Stock: 46360
CB052D0105K-- vs CB018B0102JBA
Manufacturer
Series
*
CB
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Capacitance
-
1000 pF
Tolerance
-
?%
Voltage Rating - AC
-
10V
Voltage Rating - DC
-
16V
Dielectric Material
-
Polyphenylene Sulfide (PPS), Metallized - Stacked
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
1206 (3216 Metric)
Size / Dimension
-
0.130" L x 0.063" W (3.30mm x 1.60mm)
Height - Seated (Max)
-
0.045" (1.15mm)
Termination
-
Solder Pads
Lead Spacing
-
-
Applications
-
General Purpose
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
-