Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Voltage Rating - AC
-
160V
Voltage Rating - DC
-
250V
Dielectric Material
-
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-
-55℃ ~ 125℃
Mounting Type
-
Surface Mount
Package / Case
-
2220 (5750 Metric)
Size / Dimension
-
0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max)
-
0.031" (0.80mm)
Termination
-
Solder Pads
Applications
-
General Purpose
ESR (Equivalent Series Resistance)
-
-