Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon CD035M220D06PE50V00A
CD035M220D06PE50V00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22UF 20% 35V SMD
Manufacturer:
Suscon
Datasheet:
CD035M220D06PE50V00A Datasheet
History Price: $0.259
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD035M220D06PE50V00A vs CD050M2R2C06PE50V00A
Part No
CD035M220D06PE50V00A
CD050M2R2C06PE50V00A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
CD
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
22 µF
2.2 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
50 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
AEC-Q200
-
Applications
Automotive
General Purpose
Lead Spacing
59.5 mA @ 120 Hz
21 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
0.197" Dia (5.00mm)
0.157" Dia (4.00mm)
Surface Mount Land Size
0.236" (6.00mm)
0.224" (5.70mm)
Mounting Type
0.209" L x 0.209" W (5.30mm x 5.30mm)
0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case
Surface Mount
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Radial, Can - SMD
Ripple Current @ High Frequency
170 mA @ 100 kHz
60 mA @ 100 kHz