☰
CD035M331G10PE50V00A
CD035M331G10PE50V00A
Active
Description:  CAP ALUM 330UF 20% 35V SMD
Manufacturer:  Suscon
History Price: $0.479
In Stock: 20320
CD035M331G10PE50V00A vs CD010M331F10PE50V00A
Manufacturer
Series
CD
CD
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
330 µF
330 µF
Tolerance
?0%
?0%
Voltage - Rated
35 V
10 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
510 mA @ 120 Hz
270 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
0.394" Dia (10.00mm)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.394" (10.00mm)
0.394" (10.00mm)
Mounting Type
0.406" L x 0.406" W (10.30mm x 10.30mm)
0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case
Surface Mount
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Radial, Can - SMD
Ripple Current @ High Frequency
850 mA @ 100 kHz
450 mA @ 100 kHz