Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Suscon CD050M101F10PE50V00A
CD050M101F10PE50V00A
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 50V SMD
Manufacturer:
Suscon
Datasheet:
CD050M101F10PE50V00A Datasheet
History Price: $0.43
In Stock: 44560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD050M101F10PE50V00A vs CD035M220D06PE50V00A
Part No
CD050M101F10PE50V00A
CD035M220D06PE50V00A
Category
Aluminum Electrolytic Capacitors
Aluminum Electrolytic Capacitors
Manufacturer
Suscon
Suscon
Series
CD
CD
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Capacitance
100 µF
22 µF
Tolerance
?0%
?0%
Voltage - Rated
50 V
35 V
ESR (Equivalent Series Resistance)
-
-
Lifetime @ Temp.
2000 Hrs @ 105℃
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
-55℃ ~ 105℃
Polarization
Polar
Polar
Ratings
AEC-Q200
AEC-Q200
Applications
Automotive
Automotive
Lead Spacing
140 mA @ 120 Hz
59.5 mA @ 120 Hz
Size / Dimension
-
-
Height - Seated (Max)
0.315" Dia (8.00mm)
0.197" Dia (5.00mm)
Surface Mount Land Size
0.394" (10.00mm)
0.236" (6.00mm)
Mounting Type
0.327" L x 0.327" W (8.30mm x 8.30mm)
0.209" L x 0.209" W (5.30mm x 5.30mm)
Package / Case
Surface Mount
Surface Mount
Ripple Current @ Low Frequency
Radial, Can - SMD
Radial, Can - SMD
Ripple Current @ High Frequency
350 mA @ 100 kHz
170 mA @ 100 kHz