Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Mica and PTFE Capacitors
/ Cornell Dubilier Electronics CD10FA331FO3F
CD10FA331FO3F
Active
Mica and PTFE Capacitors
Description:
CAP MICA 330PF 1% 100V RADIAL
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
CD10FA331FO3F Datasheet
History Price: $6.4018
In Stock: 34560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD10FA331FO3F vs CD19FD512JO3
Part No
CD10FA331FO3F
CD19FD512JO3
Category
Mica and PTFE Capacitors
Mica and PTFE Capacitors
Manufacturer
Cornell Dubilier Electronics
Cornell Dubilier Electronics
Series
CD10
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
5100 pF
Tolerance
?%
?%
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.343" (8.70mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
0.709" L x 0.370" W (18.00mm x 9.40mm)
Height - Seated (Max)
0.370" (9.40mm)
0.591" (15.00mm)