☰
CD10FA331FO3F
CD10FA331FO3F
Active
Description:  CAP MICA 330PF 1% 100V RADIAL
History Price: $6.4018
In Stock: 34560
CD10FA331FO3F vs CD19FD512JO3F
Series
CD10
CD19
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
5100 pF
Tolerance
?%
?%
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.343" (8.70mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
0.709" L x 0.370" W (18.00mm x 9.40mm)
Height - Seated (Max)
0.370" (9.40mm)
0.591" (15.00mm)