☰
CD10FA331JO3F
CD10FA331JO3F
Active
Description:  CAP MICA 330PF 5% 100V RADIAL
History Price: $5.56
In Stock: 7040
CD10FA331JO3F vs CD10CD030CO3F
Series
CD10
CD10
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
330 pF
3 pF
Tolerance
?%
?pF
Voltage - Rated
100 V
500 V
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Lead Spacing
0.142" (3.60mm)
0.142" (3.60mm)
Features
General Purpose
General Purpose
Size / Dimension
0.390" L x 0.220" W (9.90mm x 5.60mm)
0.360" L x 0.189" W (9.15mm x 4.80mm)
Height - Seated (Max)
0.370" (9.40mm)
0.331" (8.40mm)